Zilog Single FETs, MOSFETs IXFN50N80Q2

Description
N-Channel 800V 50A (Tc) 1135W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 800V 50A (Tc) 1135W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFN50N80Q2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN50N80Q2-ND
Single FETs, MOSFETs IXFN50N80Q2-ND
N-Channel 800V 50A (Tc) 1135W (Tc) Chassis Mount SOT-227B

N-Channel 800V 50A (Tc) 1135W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Singapore, Singapore
800V 50A MOSFET Transistor
278-IXFN50N80Q2
800V 50A MOSFET Transistor 278-IXFN50N80Q2
MOSFET N-CH 800V 50A SOT-227B Product overview: IXFN50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN50N80Q2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 50A SOT-227B Product overview: IXFN50N80Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN50N80Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N80Q2 - 1191120-IXFN50N80Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N80Q2
1191120-IXFN50N80Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N80Q2 1191120-IXFN50N80Q2
Manufacturer: IXYS Win Source Part Number: 1191120-IXFN50N80Q2 Series: HiPerFET Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A Family Name: IXFN50N80Q2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: SOT-227B Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): APT8014JFLL; APT8020JLL; APT8020JFLL; Introduction Date: May 08, 2003 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191120-IXFN50N80Q2
Series: HiPerFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A
Family Name: IXFN50N80Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 260nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 160 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APT8014JFLL; APT8020JLL; APT8020JFLL;
Introduction Date: May 08, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN50N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN50N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN50N80Q2
MOSFET N-CH 800V 50A SOT-227B

MOSFET N-CH 800V 50A SOT-227B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number IXFN50N80Q2-ND 278-IXFN50N80Q2 1191120-IXFN50N80Q2 IXFN50N80Q2
Product Name Single FETs, MOSFETs 800V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN50N80Q2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type SOT-227-4, miniBLOC Tube SOT3 SOT-227-4, miniBLOC
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data