Zilog 500V 44A MOSFET Transistor IXFN44N50

Description
MOSFET N-CH 500V 44A SOT-227B Product overview: IXFN44N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN44N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 44A SOT-227B Product overview: IXFN44N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN44N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 44A MOSFET Transistor
278-IXFN44N50
500V 44A MOSFET Transistor 278-IXFN44N50
MOSFET N-CH 500V 44A SOT-227B Product overview: IXFN44N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN44N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 44A SOT-227B Product overview: IXFN44N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN44N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXFN44N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN44N50-ND
Single FETs, MOSFETs IXFN44N50-ND
N-Channel 500V 44A (Tc) 520W (Tc) Chassis Mount SOT-227B

N-Channel 500V 44A (Tc) 520W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN44N50 - 1191117-IXFN44N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN44N50
1191117-IXFN44N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN44N50 1191117-IXFN44N50
Manufacturer: IXYS Win Source Part Number: 1191117-IXFN44N50 Series: HiPerFET Packaging: Tube Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 44A Family Name: IXFN44N50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: SOT-227B Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 4V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 270nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8400pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 520W (Tc) Rds On (Maximum) @ Id, Vgs: 120 mOhm @ 500mA, 10V Alternative Parts (Cross-Reference): STE38NB50F; APL501J; STE38NB50; Introduction Date: February 12, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191117-IXFN44N50
Series: HiPerFET
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 44A
Family Name: IXFN44N50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: SOT-227B
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 270nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8400pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 520W (Tc)
Rds On (Maximum) @ Id, Vgs: 120 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STE38NB50F; APL501J; STE38NB50;
Introduction Date: February 12, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 44A

MOSFET 500V 44A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN44N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN44N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN44N50
MOSFET N-CH 500V 44A SOT-227B

MOSFET N-CH 500V 44A SOT-227B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFN44N50 IXFN44N50-ND 1191117-IXFN44N50 IXFN44N50 IXFN44N50
Product Name 500V 44A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN44N50 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 520 milliwatts 520000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data