N-Channel 1200V 32A Chassis Mount SOT-227B
MOSFET N-CH 1200V 32A SOT-227B Product overview: IXFN32N120 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN32N120 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191115-IXFN32N120
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MOSFET N-CH 1200V 32A SOT-227B
MOSFET N-CH 1200V 32A SOT-227B
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFN32N120-ND | 278-IXFN32N120 | 1191115-IXFN32N120 | IXFN32N120 | IXFN32N120 |
| Product Name | Single FETs, MOSFETs | 1200V 32A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN32N120 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT-227-4, miniBLOC | Box | SOT3 | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Packing Method | Box | Box |