Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXFN320N17T2

Description
Manufacturer: IXYS Win Source Part Number: 1324121-IXFN320N17T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 170 V Current - Continuous Drain (Id) @ 25°C: 260A (Tc) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1070W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN320 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324121-IXFN320N17T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 170 V Current - Continuous Drain (Id) @ 25°C: 260A (Tc) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1070W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN320 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324121-IXFN320N17T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324121-IXFN320N17T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324121-IXFN320N17T2
Manufacturer: IXYS Win Source Part Number: 1324121-IXFN320N17T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 170 V Current - Continuous Drain (Id) @ 25°C: 260A (Tc) Rds On (Max) @ Id, Vgs: 5.2mOhm @ 60A, 10V Vgs(th) (Max) @ Id: 5V @ 8mA Power Dissipation (Max): 1070W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 45000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXFN320 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324121-IXFN320N17T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 170 V
Current - Continuous Drain (Id) @ 25°C: 260A (Tc)
Rds On (Max) @ Id, Vgs: 5.2mOhm @ 60A, 10V
Vgs(th) (Max) @ Id: 5V @ 8mA
Power Dissipation (Max): 1070W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 640 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 45000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXFN320
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXFN320N17T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFN320N17T2-ND
Single FETs, MOSFETs IXFN320N17T2-ND
N-Channel 170V 260A (Tc) 1070W (Tc) Chassis Mount SOT-227B

N-Channel 170V 260A (Tc) 1070W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN320N17T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN320N17T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN320N17T2
MOSFET N-CH 170V 260A SOT227B

MOSFET N-CH 170V 260A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

MOSFET GigaMOS Trench T2 HiperFET PWR MOSFET

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324121-IXFN320N17T2 IXFN320N17T2-ND IXFN320N17T2 IXFN320N17T2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
40V 240A MOSFET Transistor - 278-AUIRF3004WL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers