Manufacturer: IXYS
Win Source Part Number: 876085-IXFN27N80
Series: HiPerFET™
Features: 800 V
Package: Tube
Part Status: Not For New Designs
Family Name: IXFN27
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 468185, IXFN27N80-NDR, Q1653251
N-Channel 800V 27A (Tc) 520W (Tc) Chassis Mount SOT-227B
MOSFET N-CH 800V 27A SOT-227B Product overview: IXFN27N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFN27N80 can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 27A SOT-227B
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 876085-IXFN27N80 | IXFN27N80-ND | 278-IXFN27N80 | IXFN27N80 | IXFN27N80 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN27N80 | Single FETs, MOSFETs | 800V 27A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | SOT-227-4, miniBLOC | Tube | SOT-227-4, miniBLOC |