Littelfuse, Inc. Single FETs, MOSFETs IXFN132N50P3

Description
N-Channel 500V 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 500V 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFN132N50P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFN132N50P3-ND
Single FETs, MOSFETs 238-IXFN132N50P3-ND
N-Channel 500V 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B

N-Channel 500V 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN132N50P3 - 876084-IXFN132N50P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN132N50P3
876084-IXFN132N50P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN132N50P3 876084-IXFN132N50P3
Manufacturer: IXYS Win Source Part Number: 876084-IXFN132N50P3 Series: HiPerFET™, Polar3™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B Package: SOT-227-4, miniBLOC Package: Tube Mounting: Chassis Mount Family Name: IXFN132 Categories: Discrete Semiconductor Products Case / Package: SOT-227B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876084-IXFN132N50P3
Series: HiPerFET™, Polar3™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 112A (Tc) 1500W (Tc) Chassis Mount SOT-227B
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: IXFN132
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFN132N50P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFN132N50P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFN132N50P3
MOSFET N-CH 500V 112A SOT227B

MOSFET N-CH 500V 112A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 112A 0.039Ohm PolarP3 Power MOSFET

MOSFET 500V 112A 0.039Ohm PolarP3 Power MOSFET

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFN132N50P3-ND 876084-IXFN132N50P3 IXFN132N50P3 IXFN132N50P3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFN132N50P3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products