IXYS Corporation OEM Parts - OEM Parts (F - I) - IXFM6N100 IXFM6N100

Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023965-IXFM6N100 Power Dissipation: 180 W Number of Pins: 3 Rise Time: 40 ns Fall Time: 60 ns Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 1 kV Turn-Off Delay Time: 100 ns Drain to Source Resistance: 2 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023965-IXFM6N100 Power Dissipation: 180 W Number of Pins: 3 Rise Time: 40 ns Fall Time: 60 ns Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 1 kV Turn-Off Delay Time: 100 ns Drain to Source Resistance: 2 Ω Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IXFM6N100 - 1023965-IXFM6N100 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IXFM6N100
1023965-IXFM6N100
OEM Parts - OEM Parts (F - I) - IXFM6N100 1023965-IXFM6N100
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023965-IXFM6N100 Power Dissipation: 180 W Number of Pins: 3 Rise Time: 40 ns Fall Time: 60 ns Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 1 kV Turn-Off Delay Time: 100 ns Drain to Source Resistance: 2 Ω Gate to Source Voltage (Vgs): 20 V

Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023965-IXFM6N100
Power Dissipation: 180 W
Number of Pins: 3
Rise Time: 40 ns
Fall Time: 60 ns
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 6 A
Drain to Source Breakdown Voltage: 1 kV
Turn-Off Delay Time: 100 ns
Drain to Source Resistance: 2 Ω
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1023965-IXFM6N100
Product Name OEM Parts - OEM Parts (F - I) - IXFM6N100
V(BR)DSS 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS - TPS2010DRG4 - IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC - 815-TPS2010DRG4 - Utmel Electronic Limited
Specs
rDS(on) 0.0750 ohms
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
 - 1ED3251MC12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers