IXYS Integrated Circuits Division Single FETs, MOSFETs IXFL82N60P

Description
N-Channel 600V 55A (Tc) 625W (Tc) Through Hole ISOPLUS264™
Request a Quote Datasheet
Description
N-Channel 600V 55A (Tc) 625W (Tc) Through Hole ISOPLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFL82N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFL82N60P-ND
Single FETs, MOSFETs IXFL82N60P-ND
N-Channel 600V 55A (Tc) 625W (Tc) Through Hole ISOPLUS264™

N-Channel 600V 55A (Tc) 625W (Tc) Through Hole ISOPLUS264™

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFL82N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFL82N60P
MOSFET N-CH 600V 55A ISOPLUS264

MOSFET N-CH 600V 55A ISOPLUS264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 82 Amps 600V 0.78 Ohm Rds

MOSFET 82 Amps 600V 0.78 Ohm Rds

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFL82N60P-ND IXFL82N60P IXFL82N60P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers