N-Channel 300V 90A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Manufacturer: IXYS
Win Source Part Number: 1191107-IXFK90N30
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Family Name: IXFK90N30
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 360nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 10000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 560W (Tc)
Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): STW75NF30; APT30M36B2FLL; APT30M40B2VR;
Introduction Date: September 27, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 300V 90A TO-264
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXFK90N30-ND | 1191107-IXFK90N30 | IXFK90N30 | IXFK90N30 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK90N30 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-264-3, TO-264AA | SOT3 | TO-264-3, TO-264AA | |
| QG | 360 nC |