Littelfuse, Inc. Single FETs, MOSFETs IXFK88N30P

Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK88N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK88N30P-ND
Single FETs, MOSFETs IXFK88N30P-ND
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK88N30P - 1191105-IXFK88N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK88N30P
1191105-IXFK88N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK88N30P 1191105-IXFK88N30P
Manufacturer: IXYS Win Source Part Number: 1191105-IXFK88N30P Series: HiPerFET, PolarP2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Family Name: IXFK88N30P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6300pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 600W (Tc) Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 44A, 10V Alternative Parts (Cross-Reference): STW75NF30; STW46NF30; STY60NK30Z; Introduction Date: May 07, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191105-IXFK88N30P
Series: HiPerFET, PolarP2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Family Name: IXFK88N30P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 180nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 40 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): STW75NF30; STW46NF30; STY60NK30Z;
Introduction Date: May 07, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 88 Amps 300V 0.04 Rds

MOSFET 88 Amps 300V 0.04 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK88N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK88N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK88N30P
MOSFET N-CH 300V 88A TO264AA

MOSFET N-CH 300V 88A TO264AA

Supplier's Site
Single FETs, MOSFETs - IXFK88N30P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK88N30P
Single FETs, MOSFETs IXFK88N30P
MOSFET N-CH 300V 88A TO264AA

MOSFET N-CH 300V 88A TO264AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK88N30P-ND 1191105-IXFK88N30P IXFK88N30P IXFK88N30P IXFK88N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK88N30P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
QG 180 nC
PD 600000 milliwatts 600000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data