MOSFET N-CH 300V 73A TO264AA Product overview: IXFK73N30 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK73N30 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191103-IXFK73N30
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Family Name: IXFK73N30
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 4V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 360nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 9000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 45 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW75NF30; STY60NK30Z; STW46NF30;
Introduction Date: January 31, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
N-Channel 300V 73A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 300V 73A TO264AA
MOSFET N-CH 300V 73A TO264AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXFK73N30 | 1191103-IXFK73N30 | IXFK73N30-ND | IXFK73N30 | IXFK73N30 | IXFK73N30 |
| Product Name | 300V 73A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK73N30 | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0500 kS | |||||
| PD | 500 milliwatts | 500000 milliwatts | 500000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |