N-Channel 600V 64A (Tc) 1250W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 600V 64A TO264AA
MOSFET Q3Class HiPerFET Pwr MOSFET 600V/64A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK64N60Q3-ND | IXFK64N60Q3 | IXFK64N60Q3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |