MOSFET N-CH 500V 48A TO264AA Product overview: IXFK48N50Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK48N50Q can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191096-IXFK48N50Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 48A (Tc)
Family Name: IXFK48N50Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 190nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 24A, 10V
Alternative Parts (Cross-Reference): APT5010LVFR; APT5010LLL; APT5010LFLL;
Introduction Date: October 08, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 48A TO-264
MOSFET N-CH 500V 48A TO264AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFK48N50Q | 1191096-IXFK48N50Q | 401-IXFK48N50Q | IXFK48N50Q | IXFK48N50Q |
| Product Name | 500V 48A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK48N50Q | MOSFET N-CH 500V 48A TO-264 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| PD | 500 milliwatts | 500000 milliwatts | 500000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | SOT3 | TO-264-3, TO-264AA |