Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK38N80Q2

Description
MOSFET N-CH 800V 38A TO264AA
Datasheet
Description
MOSFET N-CH 800V 38A TO264AA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK38N80Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK38N80Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK38N80Q2
MOSFET N-CH 800V 38A TO264AA

MOSFET N-CH 800V 38A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 38 Amps 800V 0.22 Rds

MOSFET 38 Amps 800V 0.22 Rds

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK38N80Q2 IXFK38N80Q2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
 - AUIRF4905L - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details