Littelfuse, Inc. Single FETs, MOSFETs IXFK32N80P

Description
N-Channel 800V 32A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 800V 32A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK32N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK32N80P-ND
Single FETs, MOSFETs 238-IXFK32N80P-ND
N-Channel 800V 32A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 800V 32A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
FETs - Single - IXFK32N80P - 1191092-IXFK32N80P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFK32N80P
1191092-IXFK32N80P
FETs - Single - IXFK32N80P 1191092-IXFK32N80P
Manufacturer: IXYS Win Source Part Number: 1191092-IXFK32N80P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 830W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 32A Rds On (Maximum) at Id, Vgs: 270mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 8800pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191092-IXFK32N80P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 830W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 270mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 8800pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK32N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK32N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK32N80P
MOSFET N-CH 800V 32A TO264AA

MOSFET N-CH 800V 32A TO264AA

Supplier's Site
MOSFET N-CH 800V 32A TO-264 - 401-IXFK32N80P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 32A TO-264
401-IXFK32N80P
MOSFET N-CH 800V 32A TO-264 401-IXFK32N80P
MOSFET N-CH 800V 32A TO-264

MOSFET N-CH 800V 32A TO-264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 32 Amps 800V 0.27 Rds

MOSFET 32 Amps 800V 0.27 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFK32N80P-ND 1191092-IXFK32N80P IXFK32N80P 401-IXFK32N80P IXFK32N80P
Product Name Single FETs, MOSFETs FETs - Single - IXFK32N80P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 800V 32A TO-264 MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA
V(BR)DSS 800 volts 800 volts
QG 150 nC
PD 830000 milliwatts 830000 milliwatts
Unlock Full Specs
to access all available technical data