Manufacturer: IXYS
Win Source Part Number: 1191090-IXFK32N100P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 960W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 32A
Rds On (Maximum) at Id, Vgs: 320mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 6.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 225nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 14200pF at 25V
N-Channel 1000V 32A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 1000V 32A TO264AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191090-IXFK32N100P | IXFK32N100P-ND | IXFK32N100P | IXFK32N100P |
| Product Name | FETs - Single - IXFK32N100P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 1000 volts | |||
| QG | 225 nC | |||
| PD | 960000 milliwatts |