N-Channel 800V 27A (Tc) 500W (Tc) Through Hole TO-264AA (IXFK)
Manufacturer: IXYS
Win Source Part Number: 205684-IXFK27N80Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 7600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 320 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
MOSFET N-CH 800V 27A TO264AA
MOSFET N-CH 800V 27A TO264AA
MOSFET N-CH 800V 27A TO-264
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFK27N80Q-ND | 205684-IXFK27N80Q | IXFK27N80Q | IXFK27N80Q | IXFK27N80Q | 401-IXFK27N80Q |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK27N80Q | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 800V 27A TO-264 |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-264-3, TO-264AA | SOT3; TO-264AA (IXFK) | Through Hole | TO-264-3, TO-264AA | ||
| V(BR)DSS | 800 volts | 800 volts | 800 volts | |||
| PD | 500000 milliwatts | 500000 milliwatts | 500000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |