Zilog Single FETs, MOSFETs IXFK26N90

Description
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK26N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK26N90-ND
Single FETs, MOSFETs IXFK26N90-ND
N-Channel 900V 26A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 900V 26A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK26N90 - 1049473-IXFK26N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK26N90
1049473-IXFK26N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK26N90 1049473-IXFK26N90
Manufacturer: IXYS Win Source Part Number: 1049473-IXFK26N90 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 560W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264AA (IXFK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 5V @ 8mA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 10800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049473-IXFK26N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264AA (IXFK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 10800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
900V 26A MOSFET Transistor
278-IXFK26N90
900V 26A MOSFET Transistor 278-IXFK26N90
MOSFET N-CH 900V 26A TO-264 Product overview: IXFK26N90 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK26N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 26A TO-264 Product overview: IXFK26N90 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK26N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 26 Amps 900V 0.3 Rds

MOSFET 26 Amps 900V 0.3 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK26N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK26N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK26N90
MOSFET N-CH 900V 26A TO-264

MOSFET N-CH 900V 26A TO-264

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK26N90-ND 1049473-IXFK26N90 278-IXFK26N90 IXFK26N90 IXFK26N90
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK26N90 900V 26A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-264-3, TO-264AA SOT3; TO-264AA (IXFK) Tube TO-264-3, TO-264AA
V(BR)DSS 900 volts
PD 560000 milliwatts 560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details