Zilog FETs - Single - IXFK24N80P IXFK24N80P

Description
Manufacturer: IXYS Win Source Part Number: 1191088-IXFK24N80P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 650W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 400mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 105nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191088-IXFK24N80P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 650W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 400mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 105nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXFK24N80P - 1191088-IXFK24N80P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFK24N80P
1191088-IXFK24N80P
FETs - Single - IXFK24N80P 1191088-IXFK24N80P
Manufacturer: IXYS Win Source Part Number: 1191088-IXFK24N80P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 650W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 24A Rds On (Maximum) at Id, Vgs: 400mOhm at 12A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 105nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191088-IXFK24N80P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 650W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 400mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 105nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 7200pF at 25V

Buy Now
Single FETs, MOSFETs - IXFK24N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK24N80P-ND
Single FETs, MOSFETs IXFK24N80P-ND
N-Channel 800V 24A (Tc) 650W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 800V 24A (Tc) 650W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 24 Amps 800V 0.4 Rds

MOSFET 24 Amps 800V 0.4 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK24N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK24N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK24N80P
MOSFET N-CH 800V 24A TO264AA

MOSFET N-CH 800V 24A TO264AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191088-IXFK24N80P IXFK24N80P-ND IXFK24N80P IXFK24N80P
Product Name FETs - Single - IXFK24N80P Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 800 volts
QG 105 nC
PD 650000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD25213W10 P-Channel NexFET? Power MOSFET - CSD25213W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0470 ohms
View Details
7 suppliers
Small Signal/Small Power MOSFET - BSP171P - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
5 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3555-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details