MOSFET N-CH 1KV 24A TO-264AA Product overview: IXFK24N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1KV, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK24N100 can be used for catalog matching and distributor lookup.
N-Channel 1000V 24A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 1KV 24A TO-264AA
MOSFET N-CH 1KV 24A TO-264AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IXFK24N100 | IXFK24N100-ND | IXFK24N100 | IXFK24N100 | IXFK24N100 |
| Product Name | 1KV 24A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0220 kS | ||||
| PD | 560 milliwatts | 560000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |