Zilog 1000V 21A MOSFET Transistor IXFK21N100Q

Description
MOSFET N-CH 1000V 21A TO264AA Product overview: IXFK21N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 21A TO264AA Product overview: IXFK21N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 21A MOSFET Transistor
278-IXFK21N100Q
1000V 21A MOSFET Transistor 278-IXFK21N100Q
MOSFET N-CH 1000V 21A TO264AA Product overview: IXFK21N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 21A TO264AA Product overview: IXFK21N100Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK21N100Q - 1191085-IXFK21N100Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK21N100Q
1191085-IXFK21N100Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK21N100Q 1191085-IXFK21N100Q
Manufacturer: IXYS Win Source Part Number: 1191085-IXFK21N100Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Family Name: IXFK21N100Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 5.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): APT10050B2VFRG; APT10050LVRG; APT10050B2VRG; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191085-IXFK21N100Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Family Name: IXFK21N100Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 5.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): APT10050B2VFRG; APT10050LVRG; APT10050B2VRG;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK21N100Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK21N100Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK21N100Q
MOSFET N-CH 1000V 21A TO264AA

MOSFET N-CH 1000V 21A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 21 Amps 1000V 0.5 Rds

MOSFET 21 Amps 1000V 0.5 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFK21N100Q 1191085-IXFK21N100Q IXFK21N100Q IXFK21N100Q
Product Name 1000V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK21N100Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 500 milliwatts 500000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data