Zilog 1000V 21A MOSFET Transistor IXFK21N100F

Description
MOSFET N-CH 1000V 21A TO264 Product overview: IXFK21N100F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100F can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 1000V 21A TO264 Product overview: IXFK21N100F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 21A MOSFET Transistor
278-IXFK21N100F
1000V 21A MOSFET Transistor 278-IXFK21N100F
MOSFET N-CH 1000V 21A TO264 Product overview: IXFK21N100F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100F can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 21A TO264 Product overview: IXFK21N100F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFK21N100F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK21N100F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK21N100F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK21N100F
MOSFET N-CH 1000V 21A TO264

MOSFET N-CH 1000V 21A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFK21N100F IXFK21N100F
Product Name 1000V 21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers