Manufacturer: IXYS
Win Source Part Number: 1191084-IXFK200N10P
Series: HiPerFET, PolarP2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Family Name: IXFK200N10P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 235nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 830W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.5 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): STW120NF10; IRFP4310Z; IRFP4310ZPBF;
Introduction Date: May 15, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
N-Channel 100V 200A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 100V 200A TO264AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191084-IXFK200N10P | IXFK200N10P-ND | IXFK200N10P | IXFK200N10P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK200N10P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 235 nC | |||
| PD | 830000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |