Zilog Single FETs, MOSFETs IXFK180N15P

Description
N-Channel 150V 180A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 150V 180A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK180N15P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK180N15P-ND
Single FETs, MOSFETs IXFK180N15P-ND
N-Channel 150V 180A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 150V 180A (Tc) 830W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324090-IXFK180N15P - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324090-IXFK180N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324090-IXFK180N15P
Manufacturer: IXYS Win Source Part Number: 1324090-IXFK180N15P Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 11mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 5V @ 4mA Power Dissipation (Max): 830W (Tc) Supplier Device Package: TO-264AA (IXFK) Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -IXFK180N15P Base Product Number: IXFK180 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324090-IXFK180N15P
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 11mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 5V @ 4mA
Power Dissipation (Max): 830W (Tc)
Supplier Device Package: TO-264AA (IXFK)
Gate Charge (Qg) (Max) @ Vgs: 240 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -IXFK180N15P
Base Product Number: IXFK180
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 180 Amps 150V 0.011 Rds

MOSFET 180 Amps 150V 0.011 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK180N15P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK180N15P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK180N15P
MOSFET N-CH 150V 180A TO264AA

MOSFET N-CH 150V 180A TO264AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK180N15P-ND 1324090-IXFK180N15P IXFK180N15P IXFK180N15P
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data