Manufacturer: IXYS
Win Source Part Number: 1191082-IXFK180N07
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 568W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 70V
Id - Continuous Drain Current: 180A
Rds On (Maximum) at Id, Vgs: 6mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 420nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9400pF at 25V
MOSFET N-CH 70V 180A TO-264AA
MOSFET N-CH 70V 180A TO-264AA
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191082-IXFK180N07 | IXFK180N07 | IXFK180N07 | IXFK180N07 |
| Product Name | FETs - Single - IXFK180N07 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 70 volts | 70 volts | ||
| QG | 420 nC | |||
| PD | 568000 milliwatts | 568000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |