Zilog Single FETs, MOSFETs IXFK150N15

Description
N-Channel 150V 150A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 150V 150A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK150N15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK150N15-ND
Single FETs, MOSFETs IXFK150N15-ND
N-Channel 150V 150A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 150V 150A (Tc) 560W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
FETs - Single - IXFK150N15 - 1191080-IXFK150N15 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFK150N15
1191080-IXFK150N15
FETs - Single - IXFK150N15 1191080-IXFK150N15
Manufacturer: IXYS Win Source Part Number: 1191080-IXFK150N15 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-264AA (IXFK) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264-3, TO-264AA Power Dissipation (Maximum): 560W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 150V Id - Continuous Drain Current: 150A Rds On (Maximum) at Id, Vgs: 12.5mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA Gate Charge (Qg) (Maximum) at Vgs: 360nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 9100pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191080-IXFK150N15
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 560W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 150V
Id - Continuous Drain Current: 150A
Rds On (Maximum) at Id, Vgs: 12.5mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 360nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 9100pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET 150 Amps 150V 0.0125 Rds

MOSFET 150 Amps 150V 0.0125 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK150N15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK150N15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK150N15
MOSFET N-CH 150V 150A TO264AA

MOSFET N-CH 150V 150A TO264AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFK150N15-ND 1191080-IXFK150N15 IXFK150N15 IXFK150N15
Product Name Single FETs, MOSFETs FETs - Single - IXFK150N15 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA
V(BR)DSS 150 volts
QG 360 nC
Unlock Full Specs
to access all available technical data