Littelfuse, Inc. Single FETs, MOSFETs IXFK140N30P

Description
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXFK140N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXFK140N30P-ND
Single FETs, MOSFETs 238-IXFK140N30P-ND
N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 300V 140A (Tc) 1040W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK140N30P - 1191079-IXFK140N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK140N30P
1191079-IXFK140N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK140N30P 1191079-IXFK140N30P
Manufacturer: IXYS Win Source Part Number: 1191079-IXFK140N30P Series: HiPerFET, PolarP2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-264-3, TO-264AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 140A (Tc) Family Name: IXFK 140N30P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-264AA (IXFK) Channel Type Type: N Drain Source Voltage: 300V Vgs(th) (Maximum) @ Id: 5V @ 8mA Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 14800pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1040W (Tc) Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 70A, 10V Alternative Parts (Cross-Reference): STW75NF30; STY60NK30Z; Introduction Date: May 07, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191079-IXFK140N30P
Series: HiPerFET, PolarP2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 140A (Tc)
Family Name: IXFK 140N30P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 14800pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1040W (Tc)
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): STW75NF30; STY60NK30Z;
Introduction Date: May 07, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IXFK140N30P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFK140N30P
Single FETs, MOSFETs IXFK140N30P
MOSFET N-CH 300V 140A TO264AA

MOSFET N-CH 300V 140A TO264AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK140N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK140N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK140N30P
MOSFET N-CH 300V 140A TO264AA

MOSFET N-CH 300V 140A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 140 Amps 300V 0.024 Ohms Rds

MOSFET 140 Amps 300V 0.024 Ohms Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXFK140N30P-ND 1191079-IXFK140N30P IXFK140N30P IXFK140N30P IXFK140N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK140N30P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-264-3, TO-264AA SOT3 TO-264-3, TO-264AA TO-264-3, TO-264AA
QG 185 nC
PD 1.04E6 milliwatts 1.04E6 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data