Manufacturer: IXYS
Win Source Part Number: 1191078-IXFK140N20P
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264AA (IXFK)
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264-3, TO-264AA
Power Dissipation (Maximum): 830W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 140A
Rds On (Maximum) at Id, Vgs: 18mOhm at 70A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 240nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 7500pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191078-IXFK140N20P |
| Product Name | Electronic Surplus - IXFK140N20P |