Manufacturer: IXYS
Win Source Part Number: 1191077-IXFK120N30T
Series: GigaMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: IXFX120N30T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 265nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 20000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 960W (Tc)
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): APT30M30LFLL; APT30M30LLLG; APT30M30LLL;
Introduction Date: April 03, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
N-Channel 300V 120A (Tc) 960W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 300V 120A TO264AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191077-IXFK120N30T | IXFK120N30T-ND | IXFK120N30T | IXFK120N30T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N30T | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 265 nC | |||
| PD | 960000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |