Manufacturer: IXYS
Win Source Part Number: 1191076-IXFK120N25P
Series: PolarHT HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: IXFK120N25P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264AA (IXFK)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8000pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 700W (Tc)
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): H5N2514P; H5N2514P-E;
Introduction Date: April 28, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
N-Channel 250V 120A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)
MOSFET N-CH 250V 120A TO264AA
MOSFET N-CH 250V 120A TO-264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191076-IXFK120N25P | IXFK120N25P-ND | IXFK120N25P | IXFK120N25P | 401-IXFK120N25P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK120N25P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 250V 120A TO-264 |
| QG | 185 nC | ||||
| PD | 700000 milliwatts | 700000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | SOT3 | TO-264-3, TO-264AA | TO-264-3, TO-264AA | ||
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |