Zilog Single FETs, MOSFETs IXFK102N30P

Description
N-Channel 300V 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet
Description
N-Channel 300V 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFK102N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFK102N30P-ND
Single FETs, MOSFETs IXFK102N30P-ND
N-Channel 300V 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)

N-Channel 300V 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK102N30P - 876079-IXFK102N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK102N30P
876079-IXFK102N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK102N30P 876079-IXFK102N30P
Manufacturer: IXYS Win Source Part Number: 876079-IXFK102N30P Series: PolarHT™ HiPerFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK) Package: TO-264-3, TO-264AA Package: Bulk Mounting: Through Hole Family Name: IXFK102 Categories: Discrete Semiconductor Products Case / Package: TO-264AA (IXFK) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876079-IXFK102N30P
Series: PolarHT™ HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 102A (Tc) 700W (Tc) Through Hole TO-264AA (IXFK)
Package: TO-264-3, TO-264AA
Package: Bulk
Mounting: Through Hole
Family Name: IXFK102
Categories: Discrete Semiconductor Products
Case / Package: TO-264AA (IXFK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK102N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK102N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK102N30P
MOSFET N-CH 300V 102A TO264AA

MOSFET N-CH 300V 102A TO264AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 102 Amps 300V 0.033 Rds

MOSFET 102 Amps 300V 0.033 Rds

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFK102N30P-ND 876079-IXFK102N30P IXFK102N30P IXFK102N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK102N30P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data