Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK100N10 IXFK100N10

Description
Manufacturer: IXYS Win Source Part Number: 876078-IXFK100N10 Series: HiPerFET™ Features: 100 V Package: Tube Family Name: IXFK100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876078-IXFK100N10 Series: HiPerFET™ Features: 100 V Package: Tube Family Name: IXFK100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK100N10 - 876078-IXFK100N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK100N10
876078-IXFK100N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK100N10 876078-IXFK100N10
Manufacturer: IXYS Win Source Part Number: 876078-IXFK100N10 Series: HiPerFET™ Features: 100 V Package: Tube Family Name: IXFK100 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876078-IXFK100N10
Series: HiPerFET™
Features: 100 V
Package: Tube
Family Name: IXFK100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100 Amps 100V 0.012 Ohm Rds

MOSFET 100 Amps 100V 0.012 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFK100N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFK100N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFK100N10
MOSFET N-CH 100V 100A TO264AA

MOSFET N-CH 100V 100A TO264AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 876078-IXFK100N10 IXFK100N10 IXFK100N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFK100N10 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 TO-264-3, TO-264AA
Unlock Full Specs
to access all available technical data

Similar Products