Manufacturer: IXYS
Win Source Part Number: 876077-IXFH90N20X3
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 90A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH90
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 200V 90A (Tc) 390W (Tc) Through Hole TO-247 (IXTH)
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
MOSFET N-CH 200V 90A TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876077-IXFH90N20X3 | IXFH90N20X3-ND | IXFH90N20X3 | IXFH90N20X3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH90N20X3 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |