Littelfuse, Inc. Single FETs, MOSFETs IXFH88N30P

Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH88N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH88N30P-ND
Single FETs, MOSFETs IXFH88N30P-ND
N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 300V 88A (Tc) 600W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH88N30P - 1049460-IXFH88N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH88N30P
1049460-IXFH88N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH88N30P 1049460-IXFH88N30P
Manufacturer: IXYS Win Source Part Number: 1049460-IXFH88N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 600W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 88A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 6300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 44A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049460-IXFH88N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 600W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 88A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 6300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 44A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 88 Amps 300V 0.04 Rds

MOSFET 88 Amps 300V 0.04 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH88N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH88N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH88N30P
MOSFET N-CH 300V 88A TO247AD

MOSFET N-CH 300V 88A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH88N30P-ND 1049460-IXFH88N30P IXFH88N30P IXFH88N30P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH88N30P MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3
V(BR)DSS 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478QTR - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers