Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N90Q IXFH7N90Q

Description
Manufacturer: IXYS Win Source Part Number: 1191073-IXFH7N90Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IXFH7N90Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPF50PBF; IRFPF50; 2SK2676; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191073-IXFH7N90Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IXFH7N90Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPF50PBF; IRFPF50; 2SK2676; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N90Q - 1191073-IXFH7N90Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N90Q
1191073-IXFH7N90Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N90Q 1191073-IXFH7N90Q
Manufacturer: IXYS Win Source Part Number: 1191073-IXFH7N90Q Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: IXFH7N90Q Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 900V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPF50PBF; IRFPF50; 2SK2676; Introduction Date: October 09, 2000 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191073-IXFH7N90Q
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: IXFH7N90Q
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 900V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 180W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): IRFPF50PBF; IRFPF50; 2SK2676;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
900V 7A MOSFET Transistor
278-IXFH7N90Q
900V 7A MOSFET Transistor 278-IXFH7N90Q
MOSFET N-CH 900V 7A TO247AD Product overview: IXFH7N90Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH7N90Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 7A TO247AD Product overview: IXFH7N90Q from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH7N90Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH7N90Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH7N90Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH7N90Q
MOSFET N-CH 900V 7A TO247AD

MOSFET N-CH 900V 7A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 7 Amps 900V 1.5W Rds

MOSFET 7 Amps 900V 1.5W Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191073-IXFH7N90Q 278-IXFH7N90Q IXFH7N90Q IXFH7N90Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH7N90Q 900V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
QG 56 nC
PD 180000 milliwatts 180 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data