Manufacturer: IXYS
Win Source Part Number: 1191072-IXFH76N07-11
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Family Name: IXFH76N07-11
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 70V
Vgs(th) (Maximum) @ Id: 3.4V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 240nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4400pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 40A, 10V
Introduction Date: September 23, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
N-Channel 70V 76A (Tc) 360W (Tc) Through Hole TO-247AD (IXFH)
MOSFET N-CH 70V 76A TO247AD Product overview: IXFH76N07-11 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH76N07-11 can be used for catalog matching and distributor lookup.
MOSFET N-CH 70V 76A TO247AD
MOSFET N-CH 70V 76A TO247AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191072-IXFH76N07-11 | IXFH76N07-11-ND | 278-IXFH76N07-11 | IXFH76N07-11 | IXFH76N07-11 | IXFH76N07-11 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH76N07-11 | Single FETs, MOSFETs | 70V 76A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| QG | 240 nC | |||||
| PD | 360000 milliwatts | 360 milliwatts | 360000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube | Tube | Tube; Tube |