MOSFET N-CH 200V 74A TO247AD Product overview: IXFH74N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 74A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 74A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH74N20 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191070-IXFH74N20
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXFH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 360W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 74A
Rds On (Maximum) at Id, Vgs: 30mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 280nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5400pF at 25V
MOSFET N-CH 200V 74A TO247AD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 278-IXFH74N20 | 1191070-IXFH74N20 | IXFH74N20 |
| Product Name | 200V 74A MOSFET Transistor | FETs - Single - IXFH74N20 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 360000 milliwatts | 360000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-247; SOT3 | TO-247; TO-247-3 |
| Packing Method | Tube | Tube; Tube | Tube; Tube |