Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH400N075T2 IXFH400N075T2

Description
Manufacturer: IXYS Win Source Part Number: 1049426-IXFH400N075T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1000W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 400A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 420nC @ 10V Max Input Capacitance: 24000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049426-IXFH400N075T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1000W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 400A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 420nC @ 10V Max Input Capacitance: 24000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH400N075T2 - 1049426-IXFH400N075T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH400N075T2
1049426-IXFH400N075T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH400N075T2 1049426-IXFH400N075T2
Manufacturer: IXYS Win Source Part Number: 1049426-IXFH400N075T 2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1000W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 400A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 420nC @ 10V Max Input Capacitance: 24000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049426-IXFH400N075T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1000W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 400A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 420nC @ 10V
Max Input Capacitance: 24000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.3 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH400N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH400N075T2-ND
Single FETs, MOSFETs IXFH400N075T2-ND
N-Channel 75V 400A (Tc) 1000W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 75V 400A (Tc) 1000W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET TRENCHT2 HIPERFET PWR MOSFET 75V 400A

MOSFET TRENCHT2 HIPERFET PWR MOSFET 75V 400A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH400N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH400N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH400N075T2
MOSFET N-CH 75V 400A TO247AD

MOSFET N-CH 75V 400A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049426-IXFH400N075T2 IXFH400N075T2-ND IXFH400N075T2 IXFH400N075T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH400N075T2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
PD 1.00E6 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details