Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60X IXFH30N60X

Description
Manufacturer: IXYS Win Source Part Number: 777610-IXFH30N60X Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2270pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 155 mOhm @ 15A, 10V Introduction Date: April 13, 2015 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777610-IXFH30N60X Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2270pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 155 mOhm @ 15A, 10V Introduction Date: April 13, 2015 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60X - 777610-IXFH30N60X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60X
777610-IXFH30N60X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60X 777610-IXFH30N60X
Manufacturer: IXYS Win Source Part Number: 777610-IXFH30N60X Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.5V @ 4mA Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2270pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 500W (Tc) Rds On (Maximum) @ Id, Vgs: 155 mOhm @ 15A, 10V Introduction Date: April 13, 2015 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777610-IXFH30N60X
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 56nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2270pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 500W (Tc)
Rds On (Maximum) @ Id, Vgs: 155 mOhm @ 15A, 10V
Introduction Date: April 13, 2015
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 30A MOSFET Transistor
278-IXFH30N60X
600V 30A MOSFET Transistor 278-IXFH30N60X
MOSFET N-CH 600V 30A TO247 Product overview: IXFH30N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH30N60X can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 30A TO247 Product overview: IXFH30N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH30N60X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH30N60X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH30N60X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH30N60X
MOSFET N-CH 600V 30A TO247

MOSFET N-CH 600V 30A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777610-IXFH30N60X 278-IXFH30N60X IXFH30N60X IXFH30N60X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH30N60X 600V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
QG 56 nC
PD 500000 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 Tube 2270 pF @ 25 V
Unlock Full Specs
to access all available technical data