Manufacturer: IXYS
Win Source Part Number: 922217-IXFH20N85X
Series: HiPerFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 850 V 20A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXFH20
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 850V 20A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
MOSFET N-CH 850V 20A TO247
MOSFET N-CH 850V 20A TO247
MOSFET 850V Ultra Junction X-Class Pwr MOSFET
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 922217-IXFH20N85X | IXFH20N85X-ND | IXFH20N85X | IXFH20N85X | IXFH20N85X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH20N85X | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; TO-247 (IXTH) | TO-247; TO-247-3 | 10V | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube |