Manufacturer: IXYS
Win Source Part Number: 1049379-IXFH15N80Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 4mA
Max Gate Charge: 90nC @ 10V
Max Input Capacitance: 4300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 800V 15A TO247AD
MOSFET N-CH 800V 15A TO-247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049379-IXFH15N80Q | IXFH15N80Q | 401-IXFH15N80Q | IXFH15N80Q |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N80Q | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 800V 15A TO-247AD | MOSFET |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 800 volts | 800 volts | ||
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | TO-247; SOT3; TO-247AD (IXFH) | TO-247; TO-247-3 |