Manufacturer: IXYS
Win Source Part Number: 1191052-IXFH15N60
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 15A (Tc)
Part Status: Obsolete(EOL)
Family Name: IXFH15N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4500pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW10N95K5; STW10NK60Z; STW13NK60Z;
Introduction Date: October 09, 2000
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 30
N-Channel 600V 15A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
MOSFET N-CH 600V 15A TO-247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191052-IXFH15N60 | IXFH15N60-ND | IXFH15N60 | IXFH15N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N60 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| QG | 170 nC | |||
| PD | 300000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |