Littelfuse, Inc. 1000V 15A MOSFET Transistor IXFH15N100

Description
MOSFET N-CH 1000V 15A TO247AD Product overview: IXFH15N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH15N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 15A TO247AD Product overview: IXFH15N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH15N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 15A MOSFET Transistor
278-IXFH15N100
1000V 15A MOSFET Transistor 278-IXFH15N100
MOSFET N-CH 1000V 15A TO247AD Product overview: IXFH15N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH15N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 15A TO247AD Product overview: IXFH15N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH15N100 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100 - 876071-IXFH15N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100
876071-IXFH15N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100 876071-IXFH15N100
Manufacturer: IXYS Win Source Part Number: 876071-IXFH15N100 Series: HiPerFET™ Features: 1000 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876071-IXFH15N100
Series: HiPerFET™
Features: 1000 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH15N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH15N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH15N100
MOSFET N-CH 1000V 15A TO247AD

MOSFET N-CH 1000V 15A TO247AD

Supplier's Site
Single FETs, MOSFETs - IXFH15N100 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH15N100
Single FETs, MOSFETs IXFH15N100
MOSFET N-CH 1000V 15A TO247AD

MOSFET N-CH 1000V 15A TO247AD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXFH15N100 876071-IXFH15N100 IXFH15N100 IXFH15N100
Product Name 1000V 15A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH15N100 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 360000 milliwatts 360000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data