Zilog Single FETs, MOSFETs IXFH150N17T2

Description
N-Channel 175V 150A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 175V 150A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH150N17T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH150N17T2-ND
Single FETs, MOSFETs IXFH150N17T2-ND
N-Channel 175V 150A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 175V 150A (Tc) 880W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N17T2 - 1049376-IXFH150N17T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N17T2
1049376-IXFH150N17T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N17T2 1049376-IXFH150N17T2
Manufacturer: IXYS Win Source Part Number: 1049376-IXFH150N17T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 880W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 175V Continuous Drain Current at 25°C: 150A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 233nC @ 10V Max Input Capacitance: 14600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049376-IXFH150N17T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 880W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 175V
Continuous Drain Current at 25°C: 150A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 233nC @ 10V
Max Input Capacitance: 14600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH150N17T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH150N17T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH150N17T2
MOSFET N-CH 175V 150A TO247AD

MOSFET N-CH 175V 150A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 175V 150A

MOSFET 175V 150A

Buy Now
Single FETs, MOSFETs - IXFH150N17T2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH150N17T2
Single FETs, MOSFETs IXFH150N17T2
MOSFET N-CH 175V 150A TO247AD

MOSFET N-CH 175V 150A TO247AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH150N17T2-ND 1049376-IXFH150N17T2 IXFH150N17T2 IXFH150N17T2 IXFH150N17T2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH150N17T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 175 volts 175 volts
PD 880000 milliwatts 880000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers