Zilog FETs - Single - IXFH150N17T IXFH150N17T

Description
Manufacturer: IXYS Win Source Part Number: 1191051-IXFH150N17T Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXFH) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 830W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 175V Id - Continuous Drain Current: 150A Rds On (Maximum) at Id, Vgs: 12mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 3mA Gate Charge (Qg) (Maximum) at Vgs: 155nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9800pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191051-IXFH150N17T Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXFH) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 830W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 175V Id - Continuous Drain Current: 150A Rds On (Maximum) at Id, Vgs: 12mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 3mA Gate Charge (Qg) (Maximum) at Vgs: 155nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9800pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXFH150N17T - 1191051-IXFH150N17T - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFH150N17T
1191051-IXFH150N17T
FETs - Single - IXFH150N17T 1191051-IXFH150N17T
Manufacturer: IXYS Win Source Part Number: 1191051-IXFH150N17T Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXFH) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 830W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 175V Id - Continuous Drain Current: 150A Rds On (Maximum) at Id, Vgs: 12mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 3mA Gate Charge (Qg) (Maximum) at Vgs: 155nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 9800pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191051-IXFH150N17T
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXFH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 830W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 175V
Id - Continuous Drain Current: 150A
Rds On (Maximum) at Id, Vgs: 12mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 3mA
Gate Charge (Qg) (Maximum) at Vgs: 155nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 9800pF at 25V

Buy Now Datasheet
Singapore, Singapore
175V 150A MOSFET Transistor
278-IXFH150N17T
175V 150A MOSFET Transistor 278-IXFH150N17T
MOSFET N-CH 175V 150A TO247AD Product overview: IXFH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH150N17T can be used for catalog matching and distributor lookup.

MOSFET N-CH 175V 150A TO247AD Product overview: IXFH150N17T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 175V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH150N17T can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH150N17T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH150N17T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH150N17T
MOSFET N-CH 175V 150A TO247AD

MOSFET N-CH 175V 150A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1191051-IXFH150N17T 278-IXFH150N17T IXFH150N17T
Product Name FETs - Single - IXFH150N17T 175V 150A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 175 volts
QG 155 nC
PD 830000 milliwatts 830000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH28N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC027N06LS5ATMA1 - 913567-BSC027N06LS5ATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TDSON-8-7
View Details
9 suppliers