N-Channel 800V 14A (Tc) 400W (Tc) Through Hole TO-247AD (IXFH)
Manufacturer: IXYS
Win Source Part Number: 1191050-IXFH14N80P
Series: HiPerFET, PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Family Name: IXFH14N80P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5.5V @ 4mA
Gate Charge (Qg) (Maximum) @ Vgs: 61nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 400W (Tc)
Rds On (Maximum) @ Id, Vgs: 720 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW9N80K5; STW10NK80Z; STW12NK80Z;
Introduction Date: August 10, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFET N-CH 800V 14A TO247AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFH14N80P-ND | 1191050-IXFH14N80P | IXFH14N80P | IXFH14N80P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH14N80P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | 61 nC @ 10 V | |
| QG | 61 nC |