Zilog 800V 14A MOSFET Transistor IXFH14N80

Description
MOSFET N-CH 800V 14A TO247AD Product overview: IXFH14N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH14N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 14A TO247AD Product overview: IXFH14N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH14N80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 14A MOSFET Transistor
278-IXFH14N80
800V 14A MOSFET Transistor 278-IXFH14N80
MOSFET N-CH 800V 14A TO247AD Product overview: IXFH14N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH14N80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 14A TO247AD Product overview: IXFH14N80 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH14N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IXFH14N80 - 1191049-IXFH14N80 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXFH14N80
1191049-IXFH14N80
FETs - Single - IXFH14N80 1191049-IXFH14N80
Manufacturer: IXYS Win Source Part Number: 1191049-IXFH14N80 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXFH) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 14A Rds On (Maximum) at Id, Vgs: 700mOhm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4870pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191049-IXFH14N80
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXFH)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 14A
Rds On (Maximum) at Id, Vgs: 700mOhm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 4mA
Gate Charge (Qg) (Maximum) at Vgs: 200nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4870pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET 14 Amps 800V 0.7 Rds

MOSFET 14 Amps 800V 0.7 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH14N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH14N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH14N80
MOSFET N-CH 800V 14A TO247AD

MOSFET N-CH 800V 14A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXFH14N80 1191049-IXFH14N80 IXFH14N80 IXFH14N80
Product Name 800V 14A MOSFET Transistor FETs - Single - IXFH14N80 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 300 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data