Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N25T IXFH110N25T

Description
Manufacturer: IXYS Win Source Part Number: 1049356-IXFH110N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 694W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 3mA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 9400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049356-IXFH110N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 694W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 3mA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 9400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N25T - 1049356-IXFH110N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N25T
1049356-IXFH110N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N25T 1049356-IXFH110N25T
Manufacturer: IXYS Win Source Part Number: 1049356-IXFH110N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 694W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 3mA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 9400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049356-IXFH110N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 694W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 3mA
Max Gate Charge: 157nC @ 10V
Max Input Capacitance: 9400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - IXFH110N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH110N25T-ND
Single FETs, MOSFETs IXFH110N25T-ND
N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 110 Amps 0V

MOSFET 110 Amps 0V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH110N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH110N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH110N25T
MOSFET N-CH 250V 110A TO247AD

MOSFET N-CH 250V 110A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049356-IXFH110N25T IXFH110N25T-ND IXFH110N25T IXFH110N25T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH110N25T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 250 volts
PD 694000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120040K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details