Littelfuse, Inc. Single FETs, MOSFETs IXFH10N80P

Description
N-Channel 800V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 800V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH10N80P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH10N80P-ND
Single FETs, MOSFETs IXFH10N80P-ND
N-Channel 800V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 800V 10A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH10N80P - 1191042-IXFH10N80P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH10N80P
1191042-IXFH10N80P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH10N80P 1191042-IXFH10N80P
Manufacturer: IXYS Win Source Part Number: 1191042-IXFH10N80P Series: HiPerFET, PolarHT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: IXFH10N80P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5.5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2050pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 5A, 10V Alternative Parts (Cross-Reference): FQA10N80_NL; FQAF10N80; FQA10N80; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1191042-IXFH10N80P
Series: HiPerFET, PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: IXFH10N80P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5.5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2050pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.1 Ohm @ 5A, 10V
Alternative Parts (Cross-Reference): FQA10N80_NL; FQAF10N80; FQA10N80;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH10N80P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH10N80P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH10N80P
MOSFET N-CH 800V 10A TO247AD

MOSFET N-CH 800V 10A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10 Amps 800V 1.1 Rds

MOSFET 10 Amps 800V 1.1 Rds

Buy Now
MOSFET N-CH 800V 10A TO-247 - 401-IXFH10N80P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 10A TO-247
401-IXFH10N80P
MOSFET N-CH 800V 10A TO-247 401-IXFH10N80P
MOSFET N-CH 800V 10A TO-247

MOSFET N-CH 800V 10A TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFH10N80P-ND 1191042-IXFH10N80P IXFH10N80P IXFH10N80P 401-IXFH10N80P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH10N80P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 800V 10A TO-247
Polarity N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 10V
QG 40 nC
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMC06N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 2 ohms
IDSS 6000 milliamps
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Single FETs, MOSFETs - AUIRFS8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers