N-Channel 600V 70A (Tc) 890W (Tc) Through Hole PLUS264™
MOSFET N-CH 600V 70A PLUS264 Product overview: IXFB70N60Q2 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFB70N60Q2 can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1191040-IXFB70N60Q2
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Family Name: IXFB 70N60Q2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS264
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5.5V @ 8mA
Gate Charge (Qg) (Maximum) @ Vgs: 265nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 12000pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 890W (Tc)
Rds On (Maximum) @ Id, Vgs: 88 mOhm @ 35A, 10V
Alternative Parts (Cross-Reference): APT60M80L2VR; APT60M80L2VRG; APT60M75L2FLLG;
Introduction Date: March 07, 2003
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N-CH 600V 70A PLUS264
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFB70N60Q2-ND | 278-IXFB70N60Q2 | 1191040-IXFB70N60Q2 | IXFB70N60Q2 | IXFB70N60Q2 |
| Product Name | Single FETs, MOSFETs | 600V 70A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFB70N60Q2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-264-3, TO-264AA | Tube | SOT3 | TO-264-3, TO-264AA | |
| MOSFET Operating Mode | Enhancement | ||||
| PD | 890 milliwatts | 890000 milliwatts |